TXC Corporation Oscillators TD-12.288MCD-T

Description
12.288MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
12.288MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TD-12.288MCD-T-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

12.288MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 12.288Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc - 89T1991 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 12.288Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
89T1991
Mems Oscillator, 12.288Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc 89T1991
MEMS OSCILLATOR, 12.288MHZ, 2.5 X 2MM, CMOS; Frequency Nom:12.288MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 12.288MHZ, 2.5 X 2MM, CMOS; Frequency Nom:12.288MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, Mems, Cmos, 12.288Mhz, Smd; Frequency Nom Txc - 79T2715 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 12.288Mhz, Smd; Frequency Nom Txc
79T2715
Oscillator, Mems, Cmos, 12.288Mhz, Smd; Frequency Nom Txc 79T2715
OSCILLATOR, MEMS, CMOS, 12.288MHz, SMD; Frequency Nom:12.288MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; No. of Pins:4RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 12.288MHz, SMD; Frequency Nom:12.288MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; No. of Pins:4RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number TD-12.288MCD-T-ND 89T1991 79T2715
Product Name Oscillators Mems Oscillator, 12.288Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc Oscillator, Mems, Cmos, 12.288Mhz, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X0137FLXCT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-2522-16.384-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - SN74LS629NS - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers