TXC Corporation Oscillators TC-80.000MBD-T

Description
80MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
80MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2274-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2274-2-ND
Oscillators 887-2274-2-ND
80MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

80MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, Mems, Cmos, 80Mhz, Smd; Frequency Nom Txc - 79T2659 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 80Mhz, Smd; Frequency Nom Txc
79T2659
Oscillator, Mems, Cmos, 80Mhz, Smd; Frequency Nom Txc 79T2659
OSCILLATOR, MEMS, CMOS, 80MHz, SMD; Frequency Nom:80MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; Frequency:80MHz RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 80MHz, SMD; Frequency Nom:80MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; Frequency:80MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Oscillator, 80Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 89T1982 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 80Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
89T1982
Mems Oscillator, 80Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 89T1982
MEMS OSCILLATOR, 80MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:80MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 80MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:80MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2274-2-ND 79T2659
Product Name Oscillators Oscillator, Mems, Cmos, 80Mhz, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4536BEE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Crystal Oscillators - 7960498P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BEX - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 6 to 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details