TXC Corporation Oscillators TC-64.000MBD-T

Description
64MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
64MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2262-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2262-2-ND
Oscillators 887-2262-2-ND
64MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

64MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-2262-2-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D26-00.032 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - NA555PE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
4 Pin Oscillator TX32 - TX32-33025S-19.200-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 19.2 MHz
View Details