TXC Corporation Oscillators TC-37.500MBD-T

Description
37.5MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
37.5MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2248-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2248-2-ND
Oscillators 887-2248-2-ND
37.5MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

37.5MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, Mems, Cmos, 37.5Mhz, Smd; Frequency Nom Txc - 79T2503 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 37.5Mhz, Smd; Frequency Nom Txc
79T2503
Oscillator, Mems, Cmos, 37.5Mhz, Smd; Frequency Nom Txc 79T2503
OSCILLATOR, MEMS, CMOS, 37.5MHz, SMD; Frequency Nom:37.5MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; No. of Pins:4 RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 37.5MHz, SMD; Frequency Nom:37.5MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Oscillator, 37.5Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 89T1956 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 37.5Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
89T1956
Mems Oscillator, 37.5Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 89T1956
MEMS OSCILLATOR, 37.5MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:37.5MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 37.5MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:37.5MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2248-2-ND 79T2503
Product Name Oscillators Oscillator, Mems, Cmos, 37.5Mhz, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.123000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.23E-4 MHz
Frequency Stability 50 ppm
View Details