TXC Corporation Oscillators TC-35.328MBD-T

Description
35.328MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
35.328MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2246-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2246-2-ND
Oscillators 887-2246-2-ND
35.328MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

35.328MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, Mems, Cmos, 35.328Mhz, Smd; Frequency Nom Txc - 79T2491 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 35.328Mhz, Smd; Frequency Nom Txc
79T2491
Oscillator, Mems, Cmos, 35.328Mhz, Smd; Frequency Nom Txc 79T2491
OSCILLATOR, MEMS, CMOS, 35.328MHz, SMD; Frequency Nom:35.328MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 35.328MHz, SMD; Frequency Nom:35.328MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site
Mems Oscillator, 35.328Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 89T1954 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 35.328Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
89T1954
Mems Oscillator, 35.328Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 89T1954
MEMS OSCILLATOR, 35.328MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:35.328MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 35.328MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:35.328MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2246-2-ND 79T2491
Product Name Oscillators Oscillator, Mems, Cmos, 35.328Mhz, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXO-ULP8.192MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Programmable Timers and Oscillators - CY25701FJXC - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-SMD, J-Lead
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details