TXC Corporation Oscillators TC-33.33333MBD-T

Description
33.33333MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
33.33333MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2245-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2245-2-ND
Oscillators 887-2245-2-ND
33.33333MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

33.33333MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 33.33333Mhz, 3.2X2.5Mm, Cmos; Frequency Nom Txc - 89T1953 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 33.33333Mhz, 3.2X2.5Mm, Cmos; Frequency Nom Txc
89T1953
Mems Oscillator, 33.33333Mhz, 3.2X2.5Mm, Cmos; Frequency Nom Txc 89T1953
MEMS OSCILLATOR, 33.33333MHZ, 3.2X2.5MM, CMOS; Frequency Nom:33.33333MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 33.33333MHZ, 3.2X2.5MM, CMOS; Frequency Nom:33.33333MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, Mems, Cmos, 33.33333Mhz, Smd; Frequency Nom Txc - 79T2485 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 33.33333Mhz, Smd; Frequency Nom Txc
79T2485
Oscillator, Mems, Cmos, 33.33333Mhz, Smd; Frequency Nom Txc 79T2485
OSCILLATOR, MEMS, CMOS, 33.33333MHz, SMD; Frequency Nom:33.33333MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 33.33333MHz, SMD; Frequency Nom:33.33333MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2245-2-ND 89T1953
Product Name Oscillators Mems Oscillator, 33.33333Mhz, 3.2X2.5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - ICM7556IPD - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
VCO / SURF MOUNT / ROHS ESD-P - ROS-2310+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF23LXC001T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 to 105 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - 863-510BAA148M500AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details