TXC Corporation Oscillators TC-3.6864MBD-T

Description
3.6864MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
3.6864MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2238-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2238-2-ND
Oscillators 887-2238-2-ND
3.6864MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

3.6864MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 3.6864Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 89T1946 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 3.6864Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
89T1946
Mems Oscillator, 3.6864Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 89T1946
MEMS OSCILLATOR, 3.6864MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:3.6864MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 3.6864MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:3.6864MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, Mems, Cmos, 3.6864Mhz, Smd; Frequency Nom Txc - 79T2443 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 3.6864Mhz, Smd; Frequency Nom Txc
79T2443
Oscillator, Mems, Cmos, 3.6864Mhz, Smd; Frequency Nom Txc 79T2443
OSCILLATOR, MEMS, CMOS, 3.6864MHz, SMD; Frequency Nom:3.6864MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 3.6864MHz, SMD; Frequency Nom:3.6864MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2238-2-ND 89T1946
Product Name Oscillators Mems Oscillator, 3.6864Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4002 MHz
Frequency Stability 50 ppm
View Details