TXC Corporation Oscillators TC-26.000MBD-T

Description
26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2235-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2235-2-ND
Oscillators 887-2235-2-ND
26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, Mems, Cmos, 26Mhz, Smd; Frequency Nom Txc - 79T2425 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 26Mhz, Smd; Frequency Nom Txc
79T2425
Oscillator, Mems, Cmos, 26Mhz, Smd; Frequency Nom Txc 79T2425
OSCILLATOR, MEMS, CMOS, 26MHz, SMD; Frequency Nom:26MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; Frequency:26MHz RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 26MHz, SMD; Frequency Nom:26MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; Frequency:26MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Oscillator, 26Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 89T1943 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 26Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
89T1943
Mems Oscillator, 26Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 89T1943
MEMS OSCILLATOR, 26MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:26MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 26MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:26MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2235-2-ND 79T2425
Product Name Oscillators Oscillator, Mems, Cmos, 26Mhz, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SN74LS629DRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
MEMS Oscillators - 1921206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor 8 SO
Features / Standards RoHS
Frequency 100 MHz
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - MC1455DR2 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
View Details