TXC Corporation Oscillators TC-24.000MBD-T

Description
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2231-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2231-2-ND
Oscillators 887-2231-2-ND
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 24Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 89T1939 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 24Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
89T1939
Mems Oscillator, 24Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 89T1939
MEMS OSCILLATOR, 24MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:24MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 24MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:24MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, Mems, Cmos, 24Mhz, Smd; Frequency Nom Txc - 79T2401 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 24Mhz, Smd; Frequency Nom Txc
79T2401
Oscillator, Mems, Cmos, 24Mhz, Smd; Frequency Nom Txc 79T2401
OSCILLATOR, MEMS, CMOS, 24MHz, SMD; Frequency Nom:24MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; Frequency:24MHz RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 24MHz, SMD; Frequency Nom:24MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; Frequency:24MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2231-2-ND 89T1939
Product Name Oscillators Mems Oscillator, 24Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OCXOWT-AV320MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - LM555CMX/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
32 kHz TCXOs - SiT1566AC-JV-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details