TXC Corporation Oscillators TC-12.288MBD-T

Description
12.288MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
12.288MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2210-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2210-2-ND
Oscillators 887-2210-2-ND
12.288MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12.288MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 12.288Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 89T1917 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 12.288Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
89T1917
Mems Oscillator, 12.288Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 89T1917
MEMS OSCILLATOR, 12.288MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:12.288MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 12.288MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:12.288MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site
Oscillator, Mems, Cmos, 12.288Mhz, Smd; Frequency Nom Txc - 79T2277 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 12.288Mhz, Smd; Frequency Nom Txc
79T2277
Oscillator, Mems, Cmos, 12.288Mhz, Smd; Frequency Nom Txc 79T2277
OSCILLATOR, MEMS, CMOS, 12.288MHz, SMD; Frequency Nom:12.288MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 12.288MHz, SMD; Frequency Nom:12.288MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2210-2-ND 89T1917
Product Name Oscillators Mems Oscillator, 12.288Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC275-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 1735877 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
4 Pin Oscillator S2 - S23305T-4.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 4 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details