TXC Corporation Oscillators TC-11.0592MBD-T

Description
11.0592MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
11.0592MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2207-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2207-2-ND
Oscillators 887-2207-2-ND
11.0592MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

11.0592MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 11.0592Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 89T1914 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 11.0592Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
89T1914
Mems Oscillator, 11.0592Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 89T1914
MEMS OSCILLATOR, 11.0592MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:11.0592MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 11.0592MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:11.0592MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, Mems, Cmos, 11.0592Mhz, Smd; Frequency Nom Txc - 79T2259 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 11.0592Mhz, Smd; Frequency Nom Txc
79T2259
Oscillator, Mems, Cmos, 11.0592Mhz, Smd; Frequency Nom Txc 79T2259
OSCILLATOR, MEMS, CMOS, 11.0592MHz, SMD; Frequency Nom:11.0592MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 11.0592MHz, SMD; Frequency Nom:11.0592MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2207-2-ND 89T1914
Product Name Oscillators Mems Oscillator, 11.0592Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136220 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA20M0000AAGR - Richardson RFPD
Specs
Frequency 20 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-203956-MCSO-C20MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECOC-2522-20.000-5GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers