TXC Corporation Oscillators TA-70.000MBD-T

Description
70MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
70MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2121-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2121-2-ND
Oscillators 887-2121-2-ND
70MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

70MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 70Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 89T1901 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 70Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
89T1901
Mems Oscillator, 70Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 89T1901
MEMS OSCILLATOR, 70MHZ, 7 X 5MM, CMOS; Frequency Nom:70MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:70MHz RoHS Compliant: Yes

MEMS OSCILLATOR, 70MHZ, 7 X 5MM, CMOS; Frequency Nom:70MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:70MHz RoHS Compliant: Yes

Supplier's Site
Oscillator, Mems, Cmos, 70Mhz, Smd; Frequency Nom Txc - 79T1740 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 70Mhz, Smd; Frequency Nom Txc
79T1740
Oscillator, Mems, Cmos, 70Mhz, Smd; Frequency Nom Txc 79T1740
OSCILLATOR, MEMS, CMOS, 70MHz, SMD; Frequency Nom:70MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:70MHz RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 70MHz, SMD; Frequency Nom:70MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:70MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2121-2-ND 89T1901
Product Name Oscillators Mems Oscillator, 70Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100AX-147.4 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 8150481 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Specs
Package / Form Factor Surface Mount; S3A LVDS
Frequency 55 MHz
Frequency Stability 30 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details