TXC Corporation Oscillators TA-62.500MBD-T

Description
62.5MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
62.5MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2115-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2115-2-ND
Oscillators 887-2115-2-ND
62.5MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

62.5MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 62.5Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 89T1895 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 62.5Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
89T1895
Mems Oscillator, 62.5Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 89T1895
MEMS OSCILLATOR, 62.5MHZ, 7 X 5MM, CMOS; Frequency Nom:62.5MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; No. of Pins:4 RoHS Compliant: Yes

MEMS OSCILLATOR, 62.5MHZ, 7 X 5MM, CMOS; Frequency Nom:62.5MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, Mems, Cmos, 62.5Mhz, Smd; Frequency Nom Txc - 79T1704 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 62.5Mhz, Smd; Frequency Nom Txc
79T1704
Oscillator, Mems, Cmos, 62.5Mhz, Smd; Frequency Nom Txc 79T1704
OSCILLATOR, MEMS, CMOS, 62.5MHz, SMD; Frequency Nom:62.5MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:62.5MHz RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 62.5MHz, SMD; Frequency Nom:62.5MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:62.5MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2115-2-ND 89T1895
Product Name Oscillators Mems Oscillator, 62.5Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SIT1534A-H5-0001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details