TXC Corporation Oscillators TA-25.000MCE-T

Description
25MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TA-25.000MCE-T-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number TA-25.000MCE-T-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - MC100EL1648DT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1100 MHz
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
Programmable Oscillators - CY25701FLXCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards Lead-Free; Programmable
View Details
2 suppliers