QST Products LLC Oscillators QTT252-26.000MDG-T

Description
2.5X2.0 QUARTZ CLIPPED SINE TCXO
Request a Quote Datasheet
Description
2.5X2.0 QUARTZ CLIPPED SINE TCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4981-QTT252-26.000MDG-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 QUARTZ CLIPPED SINE TCXO

2.5X2.0 QUARTZ CLIPPED SINE TCXO

Buy Now Datasheet
Oscillators - 4981-QTT252-26.000MDG-TDKR-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 QUARTZ CLIPPED SINE TCXO

2.5X2.0 QUARTZ CLIPPED SINE TCXO

Buy Now Datasheet
Oscillators - 4981-QTT252-26.000MDG-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 QUARTZ CLIPPED SINE TCXO

2.5X2.0 QUARTZ CLIPPED SINE TCXO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4981-QTT252-26.000MDG-TCT-ND
Product Name Oscillators
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-LMK6PA15625ADLFRTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillator Crystal - 510ACA000335AAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers