QST Products LLC Oscillators QTS532C-19.440MBP-T

Description
5.0X3.2 QUARTZ CMOS S3 TCXO
Request a Quote Datasheet
Description
5.0X3.2 QUARTZ CMOS S3 TCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4981-QTS532C-19.440MBP-TTR-ND - DigiKey
Thief River Falls, MN, United States
5.0X3.2 QUARTZ CMOS S3 TCXO

5.0X3.2 QUARTZ CMOS S3 TCXO

Buy Now Datasheet
Oscillators - 4981-QTS532C-19.440MBP-TCT-ND - DigiKey
Thief River Falls, MN, United States
5.0X3.2 QUARTZ CMOS S3 TCXO

5.0X3.2 QUARTZ CMOS S3 TCXO

Buy Now Datasheet
Oscillators - 4981-QTS532C-19.440MBP-TDKR-ND - DigiKey
Thief River Falls, MN, United States
5.0X3.2 QUARTZ CMOS S3 TCXO

5.0X3.2 QUARTZ CMOS S3 TCXO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4981-QTS532C-19.440MBP-TTR-ND
Product Name Oscillators
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0012.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0125 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details