QST Products LLC Oscillators QTM750-35.328MBE-T

Description
7.0X5.0MM 50PPM @ -40C -45C 3.3V
Request a Quote Datasheet
Description
7.0X5.0MM 50PPM @ -40C -45C 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4981-QTM750-35.328MBE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
7.0X5.0MM 50PPM @ -40C -45C 3.3V

7.0X5.0MM 50PPM @ -40C -45C 3.3V

Buy Now Datasheet
Oscillators - 4981-QTM750-35.328MBE-TCT-ND - DigiKey
Thief River Falls, MN, United States
7.0X5.0MM 50PPM @ -40C -45C 3.3V

7.0X5.0MM 50PPM @ -40C -45C 3.3V

Buy Now Datasheet
Oscillators - 4981-QTM750-35.328MBE-TTR-ND - DigiKey
Thief River Falls, MN, United States
7.0X5.0MM 50PPM @ -40C -45C 3.3V

7.0X5.0MM 50PPM @ -40C -45C 3.3V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4981-QTM750-35.328MBE-TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
100.000 kHz Low Power Clock Oscillator (Medical Grade) - OV-0100-C8 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details