QST Products LLC Oscillators QTM252J-14.7456MBJ-T

Description
2.5X2.0 CMOS 3.3V 50PPM -40~105C
Request a Quote Datasheet
Description
2.5X2.0 CMOS 3.3V 50PPM -40~105C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4981-QTM252J-14.7456MBJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 CMOS 3.3V 50PPM -40~105C

2.5X2.0 CMOS 3.3V 50PPM -40~105C

Buy Now Datasheet
Oscillators - 4981-QTM252J-14.7456MBJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 CMOS 3.3V 50PPM -40~105C

2.5X2.0 CMOS 3.3V 50PPM -40~105C

Buy Now Datasheet
Oscillators - 4981-QTM252J-14.7456MBJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 CMOS 3.3V 50PPM -40~105C

2.5X2.0 CMOS 3.3V 50PPM -40~105C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4981-QTM252J-14.7456MBJ-TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555P - 025201-NE555P - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-PDIP
Frequency 0.1000 MHz
View Details
3 suppliers
Crystal Oscillators - 7675323 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - AM9513ADIB - Quarktwin Technology Ltd.
Specs
Oscillator Type Timer Control
Package / Form Factor 40-CDIP (0.600\", 15.24mm)
Features / Standards RoHS
View Details