QST Products LLC Oscillators QTK325-32.768KDA-T

Description
3.2X2.5 1.8V +/-25PPM -10~70C
Request a Quote Datasheet
Description
3.2X2.5 1.8V +/-25PPM -10~70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4981-QTK325-32.768KDA-TTR-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 1.8V +/-25PPM -10~70C

3.2X2.5 1.8V +/-25PPM -10~70C

Buy Now Datasheet
Oscillators - 4981-QTK325-32.768KDA-TCT-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 1.8V +/-25PPM -10~70C

3.2X2.5 1.8V +/-25PPM -10~70C

Buy Now Datasheet
Oscillators - 4981-QTK325-32.768KDA-TDKR-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 1.8V +/-25PPM -10~70C

3.2X2.5 1.8V +/-25PPM -10~70C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4981-QTK325-32.768KDA-TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details