QST Products LLC Oscillators QTK325-32.768KBD-T

Description
3.2X2.5 3.3V +/-25PPM -40~85C
Request a Quote Datasheet
Description
3.2X2.5 3.3V +/-25PPM -40~85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4981-QTK325-32.768KBD-TTR-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 3.3V +/-25PPM -40~85C

3.2X2.5 3.3V +/-25PPM -40~85C

Buy Now Datasheet
Oscillators - 4981-QTK325-32.768KBD-TCT-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 3.3V +/-25PPM -40~85C

3.2X2.5 3.3V +/-25PPM -40~85C

Buy Now Datasheet
Oscillators - 4981-QTK325-32.768KBD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 3.3V +/-25PPM -40~85C

3.2X2.5 3.3V +/-25PPM -40~85C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4981-QTK325-32.768KBD-TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details