QST Products LLC Crystals QT49S-7.500MBBK-T

Description
HC49S 50/50PPM @25C-20~70C 20PF
Request a Quote Datasheet
Description
HC49S 50/50PPM @25C-20~70C 20PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT49S-7.500MBBK-TTR-ND - DigiKey
Thief River Falls, MN, United States
HC49S 50/50PPM @25C-20~70C 20PF

HC49S 50/50PPM @25C-20~70C 20PF

Buy Now Datasheet
Crystals - 4981-QT49S-7.500MBBK-TDKR-ND - DigiKey
Thief River Falls, MN, United States
HC49S 50/50PPM @25C-20~70C 20PF

HC49S 50/50PPM @25C-20~70C 20PF

Buy Now Datasheet
Crystals - 4981-QT49S-7.500MBBK-TCT-ND - DigiKey
Thief River Falls, MN, United States
HC49S 50/50PPM @25C-20~70C 20PF

HC49S 50/50PPM @25C-20~70C 20PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT49S-7.500MBBK-TTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719539 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - CC5V-T1A 32.768KHZ +-20PPM 12.5PF - 1127423-CC5V-T1A 32.768KHZ +-20PPM 12.5PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Crystals - XC493TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details