QST Products LLC Crystals QT49S-5.000MAAE-T

Description
HC49S 30/30PPM @25C-20~70C 12PF
Request a Quote Datasheet
Description
HC49S 30/30PPM @25C-20~70C 12PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT49S-5.000MAAE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
HC49S 30/30PPM @25C-20~70C 12PF

HC49S 30/30PPM @25C-20~70C 12PF

Buy Now Datasheet
Crystals - 4981-QT49S-5.000MAAE-TTR-ND - DigiKey
Thief River Falls, MN, United States
HC49S 30/30PPM @25C-20~70C 12PF

HC49S 30/30PPM @25C-20~70C 12PF

Buy Now Datasheet
Crystals - 4981-QT49S-5.000MAAE-TCT-ND - DigiKey
Thief River Falls, MN, United States
HC49S 30/30PPM @25C-20~70C 12PF

HC49S 30/30PPM @25C-20~70C 12PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT49S-5.000MAAE-TDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 6720347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details