QST Products LLC Crystals QT49S-37.050MBBK-T

Description
HC49S 50/50PPM @25C-20~70C 20PF
Request a Quote Datasheet
Description
HC49S 50/50PPM @25C-20~70C 20PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT49S-37.050MBBK-TCT-ND - DigiKey
Thief River Falls, MN, United States
HC49S 50/50PPM @25C-20~70C 20PF

HC49S 50/50PPM @25C-20~70C 20PF

Buy Now Datasheet
Crystals - 4981-QT49S-37.050MBBK-TTR-ND - DigiKey
Thief River Falls, MN, United States
HC49S 50/50PPM @25C-20~70C 20PF

HC49S 50/50PPM @25C-20~70C 20PF

Buy Now Datasheet
Crystals - 4981-QT49S-37.050MBBK-TDKR-ND - DigiKey
Thief River Falls, MN, United States
HC49S 50/50PPM @25C-20~70C 20PF

HC49S 50/50PPM @25C-20~70C 20PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT49S-37.050MBBK-TCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC493TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystal Units - 8136093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details