QST Products LLC Crystals QT49S-16.384MEEJ-T

Description
16.384MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
16.384MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT49S-16.384MEEJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

16.384MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 4981-QT49S-16.384MEEJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
HC49 10PPM @25C 10PPM (-20 TO 7

HC49 10PPM @25C 10PPM (-20 TO 7

Buy Now Datasheet
Crystals - 4981-QT49S-16.384MEEJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
HC49 10PPM @25C 10PPM (-20 TO 7

HC49 10PPM @25C 10PPM (-20 TO 7

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT49S-16.384MEEJ-TTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
4 Pin Crystal C16 - C16-32.000-8-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Surface Mount Crystals - ECS-135.6-10-33QZ-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Units - 8136097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details