QST Products LLC Crystals QT49-12.000MEEJ-B

Description
12MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
12MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT49-12.000MEEJ-B-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US

12MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT49-12.000MEEJ-B-ND
Product Name Crystals
Package / Form Factor Through Hole; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
4 Pin Crystal C3E - C3E-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Through Hole Crystals - ECS-110.5-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-0.3-32.768KHZ-9PF-20PPM-TA-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers