QST Products LLC Crystals QT325S-38.400MEEQ-T

Description
38.4MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT325S-38.400MEEQ-TTR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 4981-QT325S-38.400MEEQ-TCT-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 10PPM @25C 10PPM (-20 TO

3.2X2.5 10PPM @25C 10PPM (-20 TO

Buy Now Datasheet
Crystals - 4981-QT325S-38.400MEEQ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 10PPM @25C 10PPM (-20 TO

3.2X2.5 10PPM @25C 10PPM (-20 TO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT325S-38.400MEEQ-TTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366348-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 8149431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details