7.1X6.6X3.0MM, POWER INDUCTOR
7.1X6.6X3.0MM, POWER INDUCTOR
7.1X6.6X3.0MM, POWER INDUCTOR
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4981-QI630M-R47M-TDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal |
| Application | Power Choke |
| Configuration | Fixed |