TXC Corporation Oscillators CB-150.000MBE-T

Description
150MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
150MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1967-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1967-2-ND
Oscillators 887-1967-2-ND
150MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

150MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, 150Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc - 53W8689 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 150Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc
53W8689
Oscillator, 150Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc 53W8689
OSCILLATOR, 150MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:150MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 150MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:150MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 150Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc - 86W5566 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 150Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc
86W5566
Oscillator, 150Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc 86W5566
OSCILLATOR, 150MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:150MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 150MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:150MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1967-2-ND 53W8689
Product Name Oscillators Oscillator, 150Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA125M000BAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers