TXC Corporation Oscillators CB-125.000MBE-T

Description
125MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
125MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1965-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1965-2-ND
Oscillators 887-1965-2-ND
125MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

125MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, 125Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc - 86W5564 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 125Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc
86W5564
Oscillator, 125Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc 86W5564
OSCILLATOR, 125MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 125MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 125Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc - 53W8687 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 125Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc
53W8687
Oscillator, 125Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc 53W8687
OSCILLATOR, 125MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 125MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1965-2-ND 86W5564
Product Name Oscillators Oscillator, 125Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-1410+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 863-510ACA004713CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
4 Pin Oscillator S3 - S32505-125.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 125 MHz
Frequency Stability 50 ppm
View Details