100MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
100MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
100MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
OSCILLATOR, 100MHZ, 7 X 5MM, HCSL; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BX Series; Operating Temperature Min:-40°C; Oscillator Mounting:SMD RoHS Compliant: Yes
OSCILLATOR, 100MHZ, 7 X 5MM, HCSL; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BX Series; Operating Temperature Min:-40°C; Oscillator Mounting:SMD RoHS Compliant: Yes
XTAL OSC XO 100.0000MHZ HCSL SMD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 887-1963-2-ND | 53W8671 | BX-100.000MBE-T |
| Product Name | Oscillators | Oscillator, 100Mhz, 7 X 5Mm, Hcsl; Frequency Nom Txc | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | RoHS | |
| Frequency Stability | 50 ppm | 50 ppm |