TXC Corporation Oscillator, Lvds, 312.5Mhz, Smd; Frequency Nom Txc BT-312.500MBC-T

Description
OSCILLATOR, LVDS, 312.5MHZ, SMD; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BT Series; Oscillator Output Compatibility:LVDS; Frequency:312.5MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, LVDS, 312.5MHZ, SMD; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BT Series; Oscillator Output Compatibility:LVDS; Frequency:312.5MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Lvds, 312.5Mhz, Smd; Frequency Nom Txc - 79T1038 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Lvds, 312.5Mhz, Smd; Frequency Nom Txc
79T1038
Oscillator, Lvds, 312.5Mhz, Smd; Frequency Nom Txc 79T1038
OSCILLATOR, LVDS, 312.5MHZ, SMD; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BT Series; Oscillator Output Compatibility:LVDS; Frequency:312.5MHz RoHS Compliant: Yes

OSCILLATOR, LVDS, 312.5MHZ, SMD; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BT Series; Oscillator Output Compatibility:LVDS; Frequency:312.5MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Saw Oscillator, 312.5Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc - 82T5799 - Newark, An Avnet Company
Chicago, IL, United States
Saw Oscillator, 312.5Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc
82T5799
Saw Oscillator, 312.5Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc 82T5799
SAW OSCILLATOR, 312.5MHZ, 7 X 5MM, LVDS; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BT Series; Oscillator Output Compatibility:LVDS; No. of Pins:6 RoHS Compliant: Yes

SAW OSCILLATOR, 312.5MHZ, 7 X 5MM, LVDS; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BT Series; Oscillator Output Compatibility:LVDS; No. of Pins:6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 79T1038
Product Name Oscillator, Lvds, 312.5Mhz, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 312 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0044.856900 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0449 MHz
Frequency Stability 50 ppm
View Details
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - MD82C54/B - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers