TXC Corporation Oscillator, Lvpecl, 312.5Mhz, Smd, Full Reel; Frequency Nom Txc BS-312.500MBC-T

Description
OSCILLATOR, LVPECL, 312.5MHZ, SMD, FULL REEL; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, LVPECL, 312.5MHZ, SMD, FULL REEL; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Lvpecl, 312.5Mhz, Smd, Full Reel; Frequency Nom Txc - 79T0966 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Lvpecl, 312.5Mhz, Smd, Full Reel; Frequency Nom Txc
79T0966
Oscillator, Lvpecl, 312.5Mhz, Smd, Full Reel; Frequency Nom Txc 79T0966
OSCILLATOR, LVPECL, 312.5MHZ, SMD, FULL REEL; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL RoHS Compliant: Yes

OSCILLATOR, LVPECL, 312.5MHZ, SMD, FULL REEL; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL RoHS Compliant: Yes

Supplier's Site Datasheet
Saw Oscillator, 312.5Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc - 82T5794 - Newark, An Avnet Company
Chicago, IL, United States
Saw Oscillator, 312.5Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
82T5794
Saw Oscillator, 312.5Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc 82T5794
SAW OSCILLATOR, 312.5MHZ, 7 X 5MM, LVPECL; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL RoHS Compliant: Yes

SAW OSCILLATOR, 312.5MHZ, 7 X 5MM, LVPECL; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 79T0966
Product Name Oscillator, Lvpecl, 312.5Mhz, Smd, Full Reel; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 312 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960518 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - 863-510AAA10M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-120-20-30B-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers