TXC Corporation Oscillators BR-61.4400MBE-T

Description
61.44MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
61.44MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1535-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1535-2-ND
Oscillators 887-1535-2-ND
61.44MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

61.44MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1535-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1535-6-ND
Oscillators 887-1535-6-ND
61.44MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

61.44MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1535-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1535-1-ND
Oscillators 887-1535-1-ND
61.44MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

61.44MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
7.0X5.0 Cmos Quartz Vcxo / Ceramic, 3.3V, +/-50Ppm (-4085C) Txc - 51Y6198 - Newark, An Avnet Company
Chicago, IL, United States
7.0X5.0 Cmos Quartz Vcxo / Ceramic, 3.3V, +/-50Ppm (-4085C) Txc
51Y6198
7.0X5.0 Cmos Quartz Vcxo / Ceramic, 3.3V, +/-50Ppm (-4085C) Txc 51Y6198
7.0x5.0 CMOS Quartz VCXO / Ceramic, 3.3V, +/-50ppm (-4085C)

7.0x5.0 CMOS Quartz VCXO / Ceramic, 3.3V, +/-50ppm (-4085C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1535-2-ND 51Y6198
Product Name Oscillators 7.0X5.0 Cmos Quartz Vcxo / Ceramic, 3.3V, +/-50Ppm (-4085C) Txc
Oscillator Type VCXO VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator TX32 - TX32-33025S-19.200-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 19.2 MHz
View Details
Programmable Oscillators - 510ABA-BBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details