TXC Corporation Oscillators BJ-156.250MBE-T

Description
156.25MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
156.25MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1533-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1533-2-ND
Oscillators 887-1533-2-ND
156.25MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.25MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1533-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1533-1-ND
Oscillators 887-1533-1-ND
156.25MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.25MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, Vco, 156.25Mhz, Smd; Frequency Nom Txc - 34T5116 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Vco, 156.25Mhz, Smd; Frequency Nom Txc
34T5116
Oscillator, Vco, 156.25Mhz, Smd; Frequency Nom Txc 34T5116
OSCILLATOR, VCO, 156.25MHZ, SMD; Frequency Nom:156.25MHz; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BJ Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Frequency:156.25MHz RoHS Compliant: Yes

OSCILLATOR, VCO, 156.25MHZ, SMD; Frequency Nom:156.25MHz; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BJ Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Frequency:156.25MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillators BJ-156.250MBE-T
XTAL OSC VCXO 156.2500MHZ LVPECL

XTAL OSC VCXO 156.2500MHZ LVPECL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number 887-1533-2-ND 34T5116 BJ-156.250MBE-T
Product Name Oscillators Oscillator, Vco, 156.25Mhz, Smd; Frequency Nom Txc Oscillators
Oscillator Type VCXO VCO; VCXO VCXO; VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
MEMS Oscillators - 2732764 - RS Components, Ltd.
Specs
Package / Form Factor TLGA
Features / Standards RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Oscillators - ECS-2016MVQ-250-BS-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers