TXC Corporation Oscillators - BFA5500001 BFA5500001

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 774403-BFA5500001 Series: BF Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 155.52MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 774403-BFA5500001 Series: BF Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 155.52MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - BFA5500001 - 774403-BFA5500001 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - BFA5500001
774403-BFA5500001
Oscillators - BFA5500001 774403-BFA5500001
Manufacturer: TXC CORPORATION Win Source Part Number: 774403-BFA5500001 Series: BF Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 155.52MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: TXC CORPORATION
Win Source Part Number: 774403-BFA5500001
Series: BF
Packaging: Reel package
Type: XO (Standard)
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, No Lead
Mounting: SMD
Frequency: 155.52MHz
Operating Supply Voltage: 3.3V
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 774403-BFA5500001
Product Name Oscillators - BFA5500001
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 156 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
SN54LS629 Voltage-Controlled Oscillators - SNJ54LS629W - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Oscillators - X133-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details