TXC Corporation Oscillators - BFA0020001 BFA0020001

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1023215-BFA0020001 Packaging: Reel - TR Type: XO (Standard) Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Frequency: 100MHz Output: LVDS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -10°C to 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1023215-BFA0020001 Packaging: Reel - TR Type: XO (Standard) Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Frequency: 100MHz Output: LVDS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -10°C to 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - BFA0020001 - 1023215-BFA0020001 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - BFA0020001
1023215-BFA0020001
Oscillators - BFA0020001 1023215-BFA0020001
Manufacturer: TXC CORPORATION Win Source Part Number: 1023215-BFA0020001 Packaging: Reel - TR Type: XO (Standard) Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Frequency: 100MHz Output: LVDS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -10°C to 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: TXC CORPORATION
Win Source Part Number: 1023215-BFA0020001
Packaging: Reel - TR
Type: XO (Standard)
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Frequency: 100MHz
Output: LVDS
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -10°C to 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1023215-BFA0020001
Product Name Oscillators - BFA0020001
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7555IBAT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-750+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73305-48.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 48 MHz
Frequency Stability 50 ppm
View Details