TXC Corporation Crystals, Oscillators, Resonators - Oscillators BF-100.000MBE-T

Description
Win Source Part Number: 1348538-BF-100.000MB E-T Category: Crystals, Oscillators, Resonators - Oscillators Series: BF Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Frequency: 100 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 80mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1348538-BF-100.000MB E-T Category: Crystals, Oscillators, Resonators - Oscillators Series: BF Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Frequency: 100 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 80mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1348538-BF-100.000MBE-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1348538-BF-100.000MBE-T
Crystals, Oscillators, Resonators - Oscillators 1348538-BF-100.000MBE-T
Win Source Part Number: 1348538-BF-100.000MB E-T Category: Crystals, Oscillators, Resonators - Oscillators Series: BF Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Frequency: 100 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 80mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Product Status: Obsolete

Win Source Part Number: 1348538-BF-100.000MBE-T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: BF
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Frequency: 100 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 80mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: TXC CORPORATION
Product Status: Obsolete

Buy Now Datasheet
Oscillators - 887-1528-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1528-2-ND
Oscillators 887-1528-2-ND
100MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, 100Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc - 82T5778 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 100Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc
82T5778
Oscillator, 100Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc 82T5778
OSCILLATOR, 100MHZ, 7 X 5MM, LVDS; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BF Series; Operating Temperature Min:-40°C; Frequency:100MHz RoHS Compliant: Yes

OSCILLATOR, 100MHZ, 7 X 5MM, LVDS; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BF Series; Operating Temperature Min:-40°C; Frequency:100MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 100Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc - 34T5107 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 100Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc
34T5107
Oscillator, 100Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc 34T5107
OSCILLATOR, 100MHZ, 7 X 5MM, LVDS; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BF Series; Operating Temperature Min:-40°C; Frequency:100MHz RoHS Compliant: Yes

OSCILLATOR, 100MHZ, 7 X 5MM, LVDS; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BF Series; Operating Temperature Min:-40°C; Frequency:100MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 1348538-BF-100.000MBE-T 887-1528-2-ND 82T5778
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillator, 100Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 6-SMD, No Lead Surface Mount; 6-SMD, No Lead Surface Mount
Frequency 100 MHz 100 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Programmable Timers and Oscillators - CY2X014LXI622T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2450C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details