312.5MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
7.0x5.0 LVPECL Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-40~85C)
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | BC-312.500MBE-T-ND | 34T5105 |
| Product Name | Oscillators | 7.0X5.0 Lvpecl Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40~85C) Txc |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | |
| Features / Standards | Lead-Free | |
| Frequency Stability | 50 ppm |