TXC Corporation Oscillators BB-166.000MBE-T

Description
166MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
166MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1572-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1572-2-ND
Oscillators 887-1572-2-ND
166MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

166MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, Lvpecl, 166Mhz, Smd, Full Reel; Frequency Nom Txc - 34T5096 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Lvpecl, 166Mhz, Smd, Full Reel; Frequency Nom Txc
34T5096
Oscillator, Lvpecl, 166Mhz, Smd, Full Reel; Frequency Nom Txc 34T5096
OSCILLATOR, LVPECL, 166MHZ, SMD, FULL REEL; Frequency Nom:166MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Frequency:166MHz RoHS Compliant: Yes

OSCILLATOR, LVPECL, 166MHZ, SMD, FULL REEL; Frequency Nom:166MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Frequency:166MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 166Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc - 82T5775 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 166Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
82T5775
Oscillator, 166Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc 82T5775
OSCILLATOR, 166MHZ, 7 X 5MM, LVPECL; Frequency Nom:166MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Frequency:166MHz RoHS Compliant: Yes

OSCILLATOR, 166MHZ, 7 X 5MM, LVPECL; Frequency Nom:166MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Frequency:166MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1572-2-ND 34T5096
Product Name Oscillators Oscillator, Lvpecl, 166Mhz, Smd, Full Reel; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF34FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 6719766 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Programmable Oscillators - 510ABB-ABAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details