TXC Corporation Oscillators BB-156.250MBE-T

Description
156.25MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
156.25MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1525-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1525-2-ND
Oscillators 887-1525-2-ND
156.25MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.25MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Osc, 156.25Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc - 34T5094 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 156.25Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
34T5094
Osc, 156.25Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc 34T5094
OSC, 156.25MHZ, 7 X 5MM, LVPECL; Frequency Nom:156.25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Frequency:156.25MHz RoHS Compliant: Yes

OSC, 156.25MHZ, 7 X 5MM, LVPECL; Frequency Nom:156.25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Frequency:156.25MHz RoHS Compliant: Yes

Supplier's Site
Oscillator, 156.25Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc - 82T5774 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 156.25Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
82T5774
Oscillator, 156.25Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc 82T5774
OSCILLATOR, 156.25MHZ, 7 X 5MM, LVPECL; Frequency Nom:156.25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Frequency:156.25MHz RoHS Compliant: Yes

OSCILLATOR, 156.25MHZ, 7 X 5MM, LVPECL; Frequency Nom:156.25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Frequency:156.25MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1525-2-ND 34T5094
Product Name Oscillators Osc, 156.25Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735873 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - 863-510AAA004701CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Through Hole Oscillators - ECS-2100AX-160 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers