150MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
OSCILLATOR, 150MHZ, 7 X 5MM, LVPECL; Frequency Nom:150MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Frequency:150MHz RoHS Compliant: Yes
OSC, 150MHZ, 7 X 5MM, LVPECL; Frequency Nom:150MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 887-1523-2-ND | 82T5772 | BB-150.000MBE-T |
| Product Name | Oscillators | Oscillator, 150Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | RoHS | |
| Frequency Stability | 50 ppm | 50 ppm |