TXC Corporation Crystals AX-24.576MAGV-T

Description
24.576MHz ±30ppm Crystal 8pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz ±30ppm Crystal 8pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1693-2-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 8pF 80 Ohms 2-SMD, No Lead

24.576MHz ±30ppm Crystal 8pF 80 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.5760MHZ 8PF SMD

CRYSTAL 24.5760MHZ 8PF SMD

Supplier's Site
Crystal, 24.576Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc - 79T0818 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc
79T0818
Crystal, 24.576Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc 79T0818
CRYSTAL, 24.576MHZ, 8Mm x 4.5MM, SMD; Frequency Nom:24.576MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 8Mm x 4.5MM, SMD; Frequency Nom:24.576MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 24.576Mhz, 8Pf, 8 X 4.5Mm; Frequency Nom Txc - 05W6327 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 8Pf, 8 X 4.5Mm; Frequency Nom Txc
05W6327
Crystal, 24.576Mhz, 8Pf, 8 X 4.5Mm; Frequency Nom Txc 05W6327
CRYSTAL, 24.576MHZ, 8PF, 8 X 4.5MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 8mm x 4.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 8PF, 8 X 4.5MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 8mm x 4.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1693-2-ND AX-24.576MAGV-T 79T0818 05W6327
Product Name Crystals Crystals Crystal, 24.576Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc Crystal, 24.576Mhz, 8Pf, 8 X 4.5Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 8 pF 8 pF 8 pF 8 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-26.000-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 10 pF
View Details
32.768 kHz Tuning Fork Crystal Low ESR - CM7V-T1A Low ESR - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Through Hole Crystals - ECS-110-S-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11 MHz
View Details
2 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 163-F series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details