TXC Corporation Crystals AX-10.000MALV-T

Description
10MHz ±30ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
10MHz ±30ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1686-2-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

10MHz ±30ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 10Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc - 94T6334 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc
94T6334
Crystal, 10Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc 94T6334
CRYSTAL, 10MHZ, 8Mm x 4.5MM, SMD; Frequency Nom:10MHz; Crystal Case:-; Frequency Stability + / -:150ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Operating Temperature Min:-40°C; Frequency:10MHz RoHS Compliant: Yes

CRYSTAL, 10MHZ, 8Mm x 4.5MM, SMD; Frequency Nom:10MHz; Crystal Case:-; Frequency Stability + / -:150ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Operating Temperature Min:-40°C; Frequency:10MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 10Mhz, 8Pf, 8 X 4.5Mm; Frequency Nom Txc - 05W6320 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, 8Pf, 8 X 4.5Mm; Frequency Nom Txc
05W6320
Crystal, 10Mhz, 8Pf, 8 X 4.5Mm; Frequency Nom Txc 05W6320
CRYSTAL, 10MHZ, 8PF, 8 X 4.5MM; Frequency Nom:10MHz; Crystal Case:SMD, 8mm x 4.5mm; Frequency Stability + / -:150ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 10MHZ, 8PF, 8 X 4.5MM; Frequency Nom:10MHz; Crystal Case:SMD, 8mm x 4.5mm; Frequency Stability + / -:150ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AX Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 10.0000MHZ 8PF SMD

CRYSTAL 10.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 887-1686-2-ND 94T6334 AX-10.000MALV-T
Product Name Crystals Crystal, 10Mhz, 8Mm X 4.5Mm, Smd; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 150 ppm 150 ppm
Load Capacitance 8 pF 8 pF 8 pF
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-9-42X-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C5S - C5S-16.000-18-2030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details