TXC Corporation Oscillators AW-24.576MBE-T

Description
24.576MHz XO (Standard) Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz XO (Standard) Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-AW-24.576MBE-TTR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz XO (Standard) Oscillator 3.3V 4-SMD, No Lead

24.576MHz XO (Standard) Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-AW-24.576MBE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 24.576MHZ 3.3V SMD

OSC XO 24.576MHZ 3.3V SMD

Buy Now Datasheet
Oscillators - 887-AW-24.576MBE-TCT-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 24.576MHZ 3.3V SMD

OSC XO 24.576MHZ 3.3V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-AW-24.576MBE-TTR-ND
Product Name Oscillators
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - LMC555CBP - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-VFBGA
Features / Standards RoHS
View Details
2 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305T-4.096-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4.1 MHz
Frequency Stability 50 ppm
View Details