TXC Corporation Crystals AV24077001

Description
CRYSTAL 24.0000MHZ 18PF SMD
Description
CRYSTAL 24.0000MHZ 18PF SMD

Suppliers

Company
Product
Description
Supplier Links
Crystals AV24077001
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number AV24077001
Product Name Crystals
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-120-18-5PX-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillators - 7960615 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details