TXC Corporation Crystals AV-21.948717MAGV-T

Description
21.948717MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
21.948717MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1675-6-ND - DigiKey
Thief River Falls, MN, United States
21.948717MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

21.948717MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1675-2-ND - DigiKey
Thief River Falls, MN, United States
21.948717MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

21.948717MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1675-1-ND - DigiKey
Thief River Falls, MN, United States
21.948717MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

21.948717MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 21.948717Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc - 79T0793 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 21.948717Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc
79T0793
Crystal, 21.948717Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc 79T0793
CRYSTAL, 21.948717MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:21.948717MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Frequency:21.948717M Hz RoHS Compliant: Yes

CRYSTAL, 21.948717MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:21.948717MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Frequency:21.948717MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 21.948717Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 05W6306 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 21.948717Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc
05W6306
Crystal, 21.948717Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc 05W6306
CRYSTAL, 21.948717MHZ, 8PF, 3.2 X 2.5MM; Frequency Nom:21.948717MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; No. of Pins:4Pins RoHS Compliant: Yes

CRYSTAL, 21.948717MHZ, 8PF, 3.2 X 2.5MM; Frequency Nom:21.948717MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 21.948717MHZ 8PF SMD

CRYSTAL 21.948717MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1675-6-ND 79T0793 AV-21.948717MAGV-T
Product Name Crystals Crystal, 21.948717Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675288 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 6719359 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 163-F series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details