TXC Corporation Crystals AV-14.31818MAGV-T

Description
14.31818MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
14.31818MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1674-2-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

14.31818MHz ±30ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 14.31818Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc - 79T0792 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.31818Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc
79T0792
Crystal, 14.31818Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc 79T0792
CRYSTAL, 14.31818MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:14.31818MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 14.31818MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:14.31818MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 14.31818Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 05W6305 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.31818Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc
05W6305
Crystal, 14.31818Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc 05W6305
CRYSTAL, 14.31818MHZ, 8PF, 3.2 X 2.5MM; Frequency Nom:14.31818MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; No. of Pins:4Pins RoHS Compliant: Yes

CRYSTAL, 14.31818MHZ, 8PF, 3.2 X 2.5MM; Frequency Nom:14.31818MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AV Series; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 14.31818MHZ 8PF SMD

CRYSTAL 14.31818MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1674-2-ND 79T0792 05W6305 AV-14.31818MAGV-T
Product Name Crystals Crystal, 14.31818Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc Crystal, 14.31818Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 8 pF 8 pF 8 pF 8 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C6S - C6S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystals - XC516TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 163-F series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details