TXC Corporation Oscillators AU-48.000MBE-T

Description
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1649-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1649-2-ND
Oscillators 887-1649-2-ND
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 48Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 05W6299 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 48Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
05W6299
Oscillator, 48Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 05W6299
OSCILLATOR, 48MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:48MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:48MHz RoHS Compliant: Yes

OSCILLATOR, 48MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:48MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:48MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal Oscillator, Cmos, 48Mhz, Smd; Frequency Nom Txc - 79T0786 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Cmos, 48Mhz, Smd; Frequency Nom Txc
79T0786
Crystal Oscillator, Cmos, 48Mhz, Smd; Frequency Nom Txc 79T0786
CRYSTAL OSCILLATOR, CMOS, 48MHZ, SMD; Frequency Nom:48MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:48MHz RoHS Compliant: Yes

CRYSTAL OSCILLATOR, CMOS, 48MHZ, SMD; Frequency Nom:48MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:48MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1649-2-ND 05W6299
Product Name Oscillators Oscillator, 48Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 2732764 - RS Components, Ltd.
Specs
Package / Form Factor TLGA
Features / Standards RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Surface Mount Oscillators - ECOC-2522-40.000-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - 74HCT5555N,112 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 75 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details