TXC Corporation Crystals, Oscillators, Resonators - Oscillators AU-33.000MBE-T

Description
Win Source Part Number: 1047057-AU-33.000MBE -T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: AU Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 33 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 6mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ASD1-33.000MHZ-EC-T; DSC1001DI1-033.0000; SIT8008AC-23-33E-33. 000000G; ASD1-33.000MHZ-ECT; SIT1602AI-83-33E-33. 000000X; DSC1001DI1-033.3300; DSC1001DI1-033.3333T ; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Other Names: 887-1647-1,887-1647- 2,887-1647-6,AU33000 MBET,3003-AU-33.000M BE-T
Request a Quote Datasheet
Description
Win Source Part Number: 1047057-AU-33.000MBE -T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: AU Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 33 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 6mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ASD1-33.000MHZ-EC-T; DSC1001DI1-033.0000; SIT8008AC-23-33E-33. 000000G; ASD1-33.000MHZ-ECT; SIT1602AI-83-33E-33. 000000X; DSC1001DI1-033.3300; DSC1001DI1-033.3333T ; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Other Names: 887-1647-1,887-1647- 2,887-1647-6,AU33000 MBET,3003-AU-33.000M BE-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1047057-AU-33.000MBE-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1047057-AU-33.000MBE-T
Crystals, Oscillators, Resonators - Oscillators 1047057-AU-33.000MBE-T
Win Source Part Number: 1047057-AU-33.000MBE -T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: AU Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 33 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 6mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ASD1-33.000MHZ-EC-T; DSC1001DI1-033.0000; SIT8008AC-23-33E-33. 000000G; ASD1-33.000MHZ-ECT; SIT1602AI-83-33E-33. 000000X; DSC1001DI1-033.3300; DSC1001DI1-033.3333T ; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Other Names: 887-1647-1,887-1647- 2,887-1647-6,AU33000 MBET,3003-AU-33.000M BE-T

Win Source Part Number: 1047057-AU-33.000MBE-T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: AU
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 33 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 6mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): ASD1-33.000MHZ-EC-T; DSC1001DI1-033.0000; SIT8008AC-23-33E-33.000000G; ASD1-33.000MHZ-ECT; SIT1602AI-83-33E-33.000000X; DSC1001DI1-033.3300; DSC1001DI1-033.3333T;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: TXC CORPORATION
Other Names: 887-1647-1,887-1647-2,887-1647-6,AU33000MBET,3003-AU-33.000MBE-T

Buy Now Datasheet
Oscillators - 887-1647-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1647-2-ND
Oscillators 887-1647-2-ND
33MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

33MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystal Oscillator, Cmos, 33Mhz, Smd; Frequency Nom Txc - 79T0784 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Cmos, 33Mhz, Smd; Frequency Nom Txc
79T0784
Crystal Oscillator, Cmos, 33Mhz, Smd; Frequency Nom Txc 79T0784
CRYSTAL OSCILLATOR, CMOS, 33MHZ, SMD; Frequency Nom:33MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:33MHz RoHS Compliant: Yes

CRYSTAL OSCILLATOR, CMOS, 33MHZ, SMD; Frequency Nom:33MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:33MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 33Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 05W6297 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 33Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
05W6297
Oscillator, 33Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 05W6297
OSCILLATOR, 33MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:33MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:33MHz RoHS Compliant: Yes

OSCILLATOR, 33MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:33MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C; Frequency:33MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 1047057-AU-33.000MBE-T 887-1647-2-ND 79T0784
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Crystal Oscillator, Cmos, 33Mhz, Smd; Frequency Nom Txc
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount
Frequency 33 MHz 33 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1602AI-22-18E-48.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1340614-545EAA100M000ABG - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 100 MHz
View Details
2 suppliers