TXC Corporation Oscillators AU-28.63636MBE-T

Description
28.63636MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
28.63636MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1646-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1646-6-ND
Oscillators 887-1646-6-ND
28.63636MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

28.63636MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1646-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1646-2-ND
Oscillators 887-1646-2-ND
28.63636MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

28.63636MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1646-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1646-1-ND
Oscillators 887-1646-1-ND
28.63636MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

28.63636MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 28.63636Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 79T0783 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 28.63636Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
79T0783
Oscillator, 28.63636Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 79T0783
OSCILLATOR, 28.63636MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:28.63636MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 28.63636MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:28.63636MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 28.63636Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 05W6296 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 28.63636Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
05W6296
Oscillator, 28.63636Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 05W6296
OSCILLATOR, 28.63636MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:28.63636MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 28.63636MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:28.63636MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:AU Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1646-6-ND 79T0783
Product Name Oscillators Oscillator, 28.63636Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 500DAAA100M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Programmable Timers and Oscillators - CD4536BNSR - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details